Panasonic Ntc Thermistor, 100K, 0201; Zero Power Resistance At 25°C Panasonic ERT-JZEV104G

Description
NTC THERMISTOR, 100K, 0201; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 100K, 0201; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 100K, 0201; Zero Power Resistance At 25°C Panasonic - 94AC3398 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 100K, 0201; Zero Power Resistance At 25°C Panasonic
94AC3398
Ntc Thermistor, 100K, 0201; Zero Power Resistance At 25°C Panasonic 94AC3398
NTC THERMISTOR, 100K, 0201; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 100K, 0201; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 100K, 0201; Zero Power Resistance At 25°C Panasonic - 94AC3397 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 100K, 0201; Zero Power Resistance At 25°C Panasonic
94AC3397
Ntc Thermistor, 100K, 0201; Zero Power Resistance At 25°C Panasonic 94AC3397
NTC THERMISTOR, 100K, 0201; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 100K, 0201; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3398
Product Name Ntc Thermistor, 100K, 0201; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details