Panasonic Ntc Thermistor, 4.7K, 0201; Zero Power Resistance At 25°C Panasonic ERT-JZET472H

Description
NTC THERMISTOR, 4.7K, 0201; Zero Power Resistance at 25°C:4.7kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4450K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 4.7K, 0201; Zero Power Resistance at 25°C:4.7kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4450K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 4.7K, 0201; Zero Power Resistance At 25°C Panasonic - 94AC3396 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 4.7K, 0201; Zero Power Resistance At 25°C Panasonic
94AC3396
Ntc Thermistor, 4.7K, 0201; Zero Power Resistance At 25°C Panasonic 94AC3396
NTC THERMISTOR, 4.7K, 0201; Zero Power Resistance at 25°C:4.7kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4450K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 4.7K, 0201; Zero Power Resistance at 25°C:4.7kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4450K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 4.7K, 0201; Zero Power Resistance At 25°C Panasonic - 94AC3395 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 4.7K, 0201; Zero Power Resistance At 25°C Panasonic
94AC3395
Ntc Thermistor, 4.7K, 0201; Zero Power Resistance At 25°C Panasonic 94AC3395
NTC THERMISTOR, 4.7K, 0201; Zero Power Resistance at 25°C:4.7kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4450K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 4.7K, 0201; Zero Power Resistance at 25°C:4.7kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4450K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3396
Product Name Ntc Thermistor, 4.7K, 0201; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-1211-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1670533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 9 sec, in air
View Details