Panasonic Sensors, Transducers - Temperature Sensors - NTC Thermistors ERT-JZET202J

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1325989-ERT-JZET202J Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 15,000 Mounting: Surface Mount Power - Max: 33 mW Resistance in Ohms @ 25°C: 2k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4500K B25/85: 4450K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: ERTJZET202J,P12020CT ,P12020TR,P12020TR-N DR,P12020CT-NDR,P120 20DKR Base Product Number: ERT-JZET RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1325989-ERT-JZET202J Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 15,000 Mounting: Surface Mount Power - Max: 33 mW Resistance in Ohms @ 25°C: 2k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4500K B25/85: 4450K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: ERTJZET202J,P12020CT ,P12020TR,P12020TR-N DR,P12020CT-NDR,P120 20DKR Base Product Number: ERT-JZET RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1325989-ERT-JZET202J - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1325989-ERT-JZET202J
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1325989-ERT-JZET202J
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1325989-ERT-JZET202J Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 15,000 Mounting: Surface Mount Power - Max: 33 mW Resistance in Ohms @ 25°C: 2k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4500K B25/85: 4450K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: ERTJZET202J,P12020CT ,P12020TR,P12020TR-N DR,P12020CT-NDR,P120 20DKR Base Product Number: ERT-JZET RoHS Status: RoHS Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1325989-ERT-JZET202J
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 15,000
Mounting: Surface Mount
Power - Max: 33 mW
Resistance in Ohms @ 25°C: 2k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4500K
B25/85: 4450K
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Other Part Number: ERTJZET202J,P12020CT,P12020TR,P12020TR-NDR,P12020CT-NDR,P12020DKR
Base Product Number: ERT-JZET
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1325989-ERT-JZET202J
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-060/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature & Humidity Sensor ICs - 5388591P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Line sensors, For spectrophotometry - S3923-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details