Panasonic Thermistor, Ntc, 150K, 0201; Zero Power Resistance At 25°C Panasonic ERT-JZET154J

Description
THERMISTOR, NTC, 150K, 0201; Zero Power Resistance at 25°C:150kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4450K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Description
THERMISTOR, NTC, 150K, 0201; Zero Power Resistance at 25°C:150kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4450K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic NTC thermistor, part number 65AC5675, features a zero power resistance of 150 kΩ at 25 °C and is part of the ERTJ series. It is designed as a surface mount device (SMD) in a compact 0201 case style. The thermistor operates within a wide temperature range of -40 to 125 °C and has a beta value of 4450 K. It is RoHS compliant and environmentally friendly, making it suitable for various applications including temperature detection and compensation in mobile phones, personal computers, battery packs, and liquid crystal displays. The thermistor has a maximum power dissipation of 33 mW and a resistance tolerance of ±3%.

Datasheet Summary
Powered by GS/AI

The Panasonic NTC thermistor, part number 65AC5675, features a zero power resistance of 150 kΩ at 25 °C and is part of the ERTJ series. It is designed as a surface mount device (SMD) in a compact 0201 case style. The thermistor operates within a wide temperature range of -40 to 125 °C and has a beta value of 4450 K. It is RoHS compliant and environmentally friendly, making it suitable for various applications including temperature detection and compensation in mobile phones, personal computers, battery packs, and liquid crystal displays. The thermistor has a maximum power dissipation of 33 mW and a resistance tolerance of ±3%.

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 150K, 0201; Zero Power Resistance At 25°C Panasonic - 65AC5675 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 150K, 0201; Zero Power Resistance At 25°C Panasonic
65AC5675
Thermistor, Ntc, 150K, 0201; Zero Power Resistance At 25°C Panasonic 65AC5675
THERMISTOR, NTC, 150K, 0201; Zero Power Resistance at 25°C:150kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4450K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, 150K, 0201; Zero Power Resistance at 25°C:150kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4450K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 150K, 0201; Zero Power Resistance At 25°C Panasonic - 65AC5676 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 150K, 0201; Zero Power Resistance At 25°C Panasonic
65AC5676
Thermistor, Ntc, 150K, 0201; Zero Power Resistance At 25°C Panasonic 65AC5676
THERMISTOR, NTC, 150K, 0201; Zero Power Resistance at 25°C:150kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4450K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, 150K, 0201; Zero Power Resistance at 25°C:150kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4450K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 65AC5675
Product Name Thermistor, Ntc, 150K, 0201; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details