Panasonic Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic ERT-JZER683F

Description
NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic - 94AC3386 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic
94AC3386
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic 94AC3386
NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic - 94AC3385 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic
94AC3385
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic 94AC3385
NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3386
Product Name Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 198955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7 sec, in air
Width / Diameter 0.1654 inch (4.2 mm)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC Thermistors - GA10K3A1ID - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers