Panasonic Ntc Thermistor, 100K, 0201; Zero Power Resistance At 25°C Panasonic ERT-JZER104H

Description
NTC THERMISTOR, 100K, 0201; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 100K, 0201; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 100K, 0201; Zero Power Resistance At 25°C Panasonic - 94AC3381 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 100K, 0201; Zero Power Resistance At 25°C Panasonic
94AC3381
Ntc Thermistor, 100K, 0201; Zero Power Resistance At 25°C Panasonic 94AC3381
NTC THERMISTOR, 100K, 0201; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 100K, 0201; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 100K, 0201; Zero Power Resistance At 25°C Panasonic - 94AC3382 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 100K, 0201; Zero Power Resistance At 25°C Panasonic
94AC3382
Ntc Thermistor, 100K, 0201; Zero Power Resistance At 25°C Panasonic 94AC3382
NTC THERMISTOR, 100K, 0201; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 100K, 0201; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3381
Product Name Ntc Thermistor, 100K, 0201; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1527134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
Width / Diameter 0.0949 inch (2.41 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC Thermistors - 223-1261-ND - DigiKey
Specs
Temperature Range 0 to 70 C (32 to 158 F)
Resistance (@25°C) 2252 ohms
View Details