Panasonic Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic ERT-JZEP683F

Description
NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic - 94AC3370 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic
94AC3370
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic 94AC3370
NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic - 94AC3369 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic
94AC3369
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic 94AC3369
NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3370
Product Name Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 20021086-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details