Panasonic Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-JZEG103JA

Description
THERMISTOR, NTC, 3435K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 3435K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 52W1143 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
52W1143
Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 52W1143
THERMISTOR, NTC, 3435K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 3435K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 60AK4281 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
60AK4281
Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 60AK4281
THERMISTOR, NTC, 3435K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 3435K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
THERMISTOR NTC 10KOHM 3380K 0201 - 590-ERT-JZEG103JA - Utmel Electronic Limited
Hong Kong, China
THERMISTOR NTC 10KOHM 3380K 0201
590-ERT-JZEG103JA
THERMISTOR NTC 10KOHM 3380K 0201 590-ERT-JZEG103JA
THERMISTOR NTC 10KOHM 3380K 0201

THERMISTOR NTC 10KOHM 3380K 0201

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 52W1143 590-ERT-JZEG103JA
Product Name Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic THERMISTOR NTC 10KOHM 3380K 0201
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA100K6A1ID - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers