Panasonic Ntc Thermistor, 10K, 0201; Zero Power Resistance At 25°C Panasonic ERT-JZEG103GA

Description
NTC THERMISTOR, 10K, 0201; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 10K, 0201; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 10K, 0201; Zero Power Resistance At 25°C Panasonic - 94AC3365 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, 0201; Zero Power Resistance At 25°C Panasonic
94AC3365
Ntc Thermistor, 10K, 0201; Zero Power Resistance At 25°C Panasonic 94AC3365
NTC THERMISTOR, 10K, 0201; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 10K, 0201; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 10K, 0201; Zero Power Resistance At 25°C Panasonic - 94AC3366 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, 0201; Zero Power Resistance At 25°C Panasonic
94AC3366
Ntc Thermistor, 10K, 0201; Zero Power Resistance At 25°C Panasonic 94AC3366
NTC THERMISTOR, 10K, 0201; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 10K, 0201; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3365
Product Name Ntc Thermistor, 10K, 0201; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details