Panasonic Thermistor, Ntc, 4750K, 150 Kohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J1VV154J

Description
THERMISTOR, NTC, 4750K, 150 KOHM, SMD; Zero Power Resistance at 25°C:150kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Description
THERMISTOR, NTC, 4750K, 150 KOHM, SMD; Zero Power Resistance at 25°C:150kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 4750K, 150 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 84Y9105 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4750K, 150 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
84Y9105
Thermistor, Ntc, 4750K, 150 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 84Y9105
THERMISTOR, NTC, 4750K, 150 KOHM, SMD; Zero Power Resistance at 25°C:150kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 4750K, 150 KOHM, SMD; Zero Power Resistance at 25°C:150kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Thermistor, Ntc, 4750K, 150 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 55T6151 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4750K, 150 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
55T6151
Thermistor, Ntc, 4750K, 150 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 55T6151
THERMISTOR, NTC, 4750K, 150 KOHM, SMD; Zero Power Resistance at 25°C:150kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 4750K, 150 KOHM, SMD; Zero Power Resistance at 25°C:150kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 84Y9105
Product Name Thermistor, Ntc, 4750K, 150 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1691867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0945 inch (2.4 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details