Panasonic Zero Power Resistance At 25°C Panasonic ERT-J1VV154J.

Description
Zero Power Resistance at 25°C:150kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4700K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Zero Power Resistance at 25°C:150kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4700K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Panasonic - 27AC5491 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Panasonic
27AC5491
Zero Power Resistance At 25°C Panasonic 27AC5491
Zero Power Resistance at 25°C:150kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4700K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

Zero Power Resistance at 25°C:150kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4700K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 27AC5491
Product Name Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistor ICs - 1857769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
NTC Thermistors - 11027287-00 - TE Connectivity
Specs
Temperature Range 150 C (302 F)
View Details