Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VV154J ERT-J1VV154J

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 104575-ERT-J1VV154J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 150k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4700K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 104575-ERT-J1VV154J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 150k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4700K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VV154J - 104575-ERT-J1VV154J - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VV154J
104575-ERT-J1VV154J
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VV154J 104575-ERT-J1VV154J
Manufacturer: Panasonic Electronic Components Win Source Part Number: 104575-ERT-J1VV154J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 150k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4700K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 104575-ERT-J1VV154J
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 150k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4700K
B25/85: 4750K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 104575-ERT-J1VV154J
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VV154J
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLX-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Digital Temperature Sensor IC SOP-8 - TSic 306 SOP-8 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details