Panasonic Thermistor, Ntc, 4750K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J1VV104H

Description
THERMISTOR, NTC, 4750K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Description
THERMISTOR, NTC, 4750K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERTJ series NTC thermistor, part number 60AK4316, features a nominal resistance of 100 kOc at 25¬8C and a beta value of 4750K. It is designed as a surface mount device (SMD) in a 0603 case style, making it suitable for compact applications. The thermistor operates within a wide temperature range of -40 to 125¬8C and is compliant with RoHS regulations, ensuring it is environmentally friendly. It is ideal for various applications, including temperature compensation in mobile phones, personal computers, battery packs, and liquid crystal displays. The device has a rated maximum power dissipation of 100 mW and a dissipation factor of approximately 3 mW/¬8C when mounted on a glass epoxy board. This thermistor is a reliable choice for engineers looking for precise temperature sensing and compensation solutions in their designs.

Datasheet Summary
Powered by GS/AI

The Panasonic ERTJ series NTC thermistor, part number 60AK4316, features a nominal resistance of 100 kOc at 25¬8C and a beta value of 4750K. It is designed as a surface mount device (SMD) in a 0603 case style, making it suitable for compact applications. The thermistor operates within a wide temperature range of -40 to 125¬8C and is compliant with RoHS regulations, ensuring it is environmentally friendly. It is ideal for various applications, including temperature compensation in mobile phones, personal computers, battery packs, and liquid crystal displays. The device has a rated maximum power dissipation of 100 mW and a dissipation factor of approximately 3 mW/¬8C when mounted on a glass epoxy board. This thermistor is a reliable choice for engineers looking for precise temperature sensing and compensation solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 4750K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 60AK4316 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4750K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
60AK4316
Thermistor, Ntc, 4750K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 60AK4316
THERMISTOR, NTC, 4750K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 4750K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 4750K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 52W1257 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4750K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
52W1257
Thermistor, Ntc, 4750K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 52W1257
THERMISTOR, NTC, 4750K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 4750K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 60AK4316
Product Name Thermistor, Ntc, 4750K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 29F257 - Newark, An Avnet Company
Specs
Housing Other
Temperature Range -80 to ? C (-112 to ? F)
Resistance (@25°C) 5000 ohms
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details