THERMISTOR, NTC, 4750K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
THERMISTOR, NTC, 4750K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermistors |
| Product Number | 80Y2798 |
| Product Name | Thermistor, Ntc, 4750K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic |
| Package / Electrode Type | Chip/Surface |