Panasonic Ntc Thermistor, 220K, 0603; Zero Power Resistance At 25°C Panasonic ERT-J1VT224J

Description
NTC THERMISTOR, 220K, 0603; Zero Power Resistance at 25°C:220kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4580K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 220K, 0603; Zero Power Resistance at 25°C:220kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4580K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 220K, 0603; Zero Power Resistance At 25°C Panasonic - 94AC3451 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 220K, 0603; Zero Power Resistance At 25°C Panasonic
94AC3451
Ntc Thermistor, 220K, 0603; Zero Power Resistance At 25°C Panasonic 94AC3451
NTC THERMISTOR, 220K, 0603; Zero Power Resistance at 25°C:220kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4580K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 220K, 0603; Zero Power Resistance at 25°C:220kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4580K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 220K, 0603; Zero Power Resistance At 25°C Panasonic - 94AC3452 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 220K, 0603; Zero Power Resistance At 25°C Panasonic
94AC3452
Ntc Thermistor, 220K, 0603; Zero Power Resistance At 25°C Panasonic 94AC3452
NTC THERMISTOR, 220K, 0603; Zero Power Resistance at 25°C:220kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4580K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 220K, 0603; Zero Power Resistance at 25°C:220kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4580K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3451
Product Name Ntc Thermistor, 220K, 0603; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7691886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details