Win Source Part Number: 1104275-ERT-J1VT202J
Category: Sensors, Transducers>Temperat
Series: ERT-J
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 2k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4500K
B25/85: 4450K
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ERTJ1VT202H; ERTJ0ET202H; ERT-J0ET202J; NCP18XW222J03RB; NCP18XW222E03RB; NCP15XW222J03RC;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Panasonic Electronic Components
Other Names: P10539TR,P10539TR-ND
Base Product Number: ERT-J1
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 1104275-ERT-J1VT202J |
| Product Name | Sensors, Transducers - Temperature Sensors - NTC Thermistors |
| Sensor Type | Temperature |