Panasonic Thermistor, Ntc, 4390K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J1VS104HA

Description
THERMISTOR, NTC, 4390K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 4390K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 4390K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 52W1243 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4390K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
52W1243
Thermistor, Ntc, 4390K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 52W1243
THERMISTOR, NTC, 4390K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 4390K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 4390K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 60AK4311 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4390K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
60AK4311
Thermistor, Ntc, 4390K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 60AK4311
THERMISTOR, NTC, 4390K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 4390K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 52W1243
Product Name Thermistor, Ntc, 4390K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 2025355P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Discrete NTC - GA10KF3450DPHFN - TE Connectivity
Specs
Temperature Range -40 to 300 C (-40 to 572 F)
Resistance (@25°C) 10000 ohms
Length 1.1 inch (28 mm)
View Details