Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VS104GA ERT-J1VS104GA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112229-ERT-J1VS104GA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±2% B Value Tolerance: ±3% B25/50: 4330K B25/85: 4390K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112229-ERT-J1VS104GA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±2% B Value Tolerance: ±3% B25/50: 4330K B25/85: 4390K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VS104GA - 112229-ERT-J1VS104GA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VS104GA
112229-ERT-J1VS104GA
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VS104GA 112229-ERT-J1VS104GA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112229-ERT-J1VS104GA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±2% B Value Tolerance: ±3% B25/50: 4330K B25/85: 4390K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 112229-ERT-J1VS104GA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±2%
B Value Tolerance: ±3%
B25/50: 4330K
B25/85: 4390K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 112229-ERT-J1VS104GA
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VS104GA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensors - 20011957-01 - TE Connectivity
Specs
Sensor Type Temperature
View Details
6 suppliers
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61BIZ/LFT3 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
4 suppliers
Optical Lab. Temperature Sensor FC 1585 - 1-FS63LTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - ADT6501SRJZP085-RL - 911019-ADT6501SRJZP085-RL - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details