Panasonic Thermistor, Ntc, 100Kohm, 1%, Smd, Full Reel; Zero Power Resistance At 25°C Panasonic ERT-J1VS104FA

Description
THERMISTOR, NTC, 100KOHM, 1%, SMD, FULL REEL; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4330K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 100KOHM, 1%, SMD, FULL REEL; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4330K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 100Kohm, 1%, Smd, Full Reel; Zero Power Resistance At 25°C Panasonic - 01X1615 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100Kohm, 1%, Smd, Full Reel; Zero Power Resistance At 25°C Panasonic
01X1615
Thermistor, Ntc, 100Kohm, 1%, Smd, Full Reel; Zero Power Resistance At 25°C Panasonic 01X1615
THERMISTOR, NTC, 100KOHM, 1%, SMD, FULL REEL; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4330K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, 100KOHM, 1%, SMD, FULL REEL; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4330K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 01X1615
Product Name Thermistor, Ntc, 100Kohm, 1%, Smd, Full Reel; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 4840133P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC Thermistors - 223-20029369-01-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 96000 ohms
View Details