Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VS104FA ERT-J1VS104FA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112956-ERT-J1VS104FA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/50: 4330K B25/85: 4390K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112956-ERT-J1VS104FA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/50: 4330K B25/85: 4390K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VS104FA - 112956-ERT-J1VS104FA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VS104FA
112956-ERT-J1VS104FA
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VS104FA 112956-ERT-J1VS104FA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112956-ERT-J1VS104FA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/50: 4330K B25/85: 4390K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 112956-ERT-J1VS104FA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±3%
B25/50: 4330K
B25/85: 4390K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 112956-ERT-J1VS104FA
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VS104FA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1321LLHLT - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensor technology - Gas sensors - CO2 sensors - PASCO2V01 - PASCO2V01 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Input Voltage 3.3 to 12 volts
View Details
Line sensors, For spectrophotometry - S10121-128Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details