Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VR473J ERT-J1VR473J

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106246-ERT-J1VR473J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106246-ERT-J1VR473J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VR473J - 106246-ERT-J1VR473J - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VR473J
106246-ERT-J1VR473J
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VR473J 106246-ERT-J1VR473J
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106246-ERT-J1VR473J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 106246-ERT-J1VR473J
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4250K
B25/85: 4300K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 106246-ERT-J1VR473J
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VR473J
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1375884-TLE4922XANFHALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP, SSO-4-1
Operating Temperature -40 to 155 C (-40 to 311 F)
View Details
3 suppliers
Two-Channel Thin-Film Thermopile - DR26 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - AMC6821SDBQG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Image sensor modules - C15853-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details