Panasonic Ntc Thermistor, 3.3K, 0603; Zero Power Resistance At 25°C Panasonic ERT-J1VR332G

Description
NTC THERMISTOR, 3.3K, 0603; Zero Power Resistance at 25°C:3.3kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 3.3K, 0603; Zero Power Resistance at 25°C:3.3kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 3.3K, 0603; Zero Power Resistance At 25°C Panasonic - 94AC3447 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 3.3K, 0603; Zero Power Resistance At 25°C Panasonic
94AC3447
Ntc Thermistor, 3.3K, 0603; Zero Power Resistance At 25°C Panasonic 94AC3447
NTC THERMISTOR, 3.3K, 0603; Zero Power Resistance at 25°C:3.3kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 3.3K, 0603; Zero Power Resistance at 25°C:3.3kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 3.3K, 0603; Zero Power Resistance At 25°C Panasonic - 94AC3448 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 3.3K, 0603; Zero Power Resistance At 25°C Panasonic
94AC3448
Ntc Thermistor, 3.3K, 0603; Zero Power Resistance At 25°C Panasonic 94AC3448
NTC THERMISTOR, 3.3K, 0603; Zero Power Resistance at 25°C:3.3kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 3.3K, 0603; Zero Power Resistance at 25°C:3.3kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3447
Product Name Ntc Thermistor, 3.3K, 0603; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details