Panasonic Thermistor, Ntc, 4300K, 22 Kohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J1VR223J

Description
THERMISTOR, NTC, 4300K, 22 KOHM, SMD; Zero Power Resistance at 25°C:22kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 4300K, 22 KOHM, SMD; Zero Power Resistance at 25°C:22kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 4300K, 22 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 60AK4309 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4300K, 22 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
60AK4309
Thermistor, Ntc, 4300K, 22 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 60AK4309
THERMISTOR, NTC, 4300K, 22 KOHM, SMD; Zero Power Resistance at 25°C:22kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 4300K, 22 KOHM, SMD; Zero Power Resistance at 25°C:22kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 4300K, 22 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 52W1231 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4300K, 22 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
52W1231
Thermistor, Ntc, 4300K, 22 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 52W1231
THERMISTOR, NTC, 4300K, 22 KOHM, SMD; Zero Power Resistance at 25°C:22kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 4300K, 22 KOHM, SMD; Zero Power Resistance at 25°C:22kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 60AK4309
Product Name Thermistor, Ntc, 4300K, 22 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1691866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Width / Diameter 2.5 inch (63.5 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC Thermistors - 11031964-00 - TE Connectivity
Specs
Temperature Range -40 to 100 C (-40 to 212 F)
View Details