Panasonic Thermistor, Ntc, 4300K, 15 Kohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J1VR153J

Description
THERMISTOR, NTC, 4300K, 15 KOHM, SMD; Zero Power Resistance at 25°C:15kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 4300K, 15 KOHM, SMD; Zero Power Resistance at 25°C:15kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 4300K, 15 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 60AK4308 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4300K, 15 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
60AK4308
Thermistor, Ntc, 4300K, 15 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 60AK4308
THERMISTOR, NTC, 4300K, 15 KOHM, SMD; Zero Power Resistance at 25°C:15kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 4300K, 15 KOHM, SMD; Zero Power Resistance at 25°C:15kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 4300K, 15 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 52W1229 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4300K, 15 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
52W1229
Thermistor, Ntc, 4300K, 15 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 52W1229
THERMISTOR, NTC, 4300K, 15 KOHM, SMD; Zero Power Resistance at 25°C:15kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 4300K, 15 KOHM, SMD; Zero Power Resistance at 25°C:15kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor NTC 15K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 4300K Paper T/R - 590-ERT-J1VR153J - Utmel Electronic Limited
Hong Kong, China
Thermistor NTC 15K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 4300K Paper T/R
590-ERT-J1VR153J
Thermistor NTC 15K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 4300K Paper T/R 590-ERT-J1VR153J
Thermistor NTC 15K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 4300K Paper T/R

Thermistor NTC 15K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 4300K Paper T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 60AK4308 590-ERT-J1VR153J
Product Name Thermistor, Ntc, 4300K, 15 Kohm, Smd; Zero Power Resistance At 25°C Panasonic Thermistor NTC 15K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 4300K Paper T/R
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7691886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details