Panasonic Ntc Thermistor, 10K, 0603; Zero Power Resistance At 25°C Panasonic ERT-J1VR103G

Description
NTC THERMISTOR, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 10K, 0603; Zero Power Resistance At 25°C Panasonic - 94AC3443 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, 0603; Zero Power Resistance At 25°C Panasonic
94AC3443
Ntc Thermistor, 10K, 0603; Zero Power Resistance At 25°C Panasonic 94AC3443
NTC THERMISTOR, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 10K, 0603; Zero Power Resistance At 25°C Panasonic - 94AC3444 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, 0603; Zero Power Resistance At 25°C Panasonic
94AC3444
Ntc Thermistor, 10K, 0603; Zero Power Resistance At 25°C Panasonic 94AC3444
NTC THERMISTOR, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3443
Product Name Ntc Thermistor, 10K, 0603; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1911816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
Thermistors - 1624365-1 - TE Connectivity
Specs
Resistance (@25°C) 5000 ohms
View Details