Panasonic THERMISTOR NTC 47KOHM 4100K 0603 ERT-J1VP473FM

Description
THERMISTOR NTC 47KOHM 4100K 0603
Description
THERMISTOR NTC 47KOHM 4100K 0603

Suppliers

Company
Product
Description
Supplier Links
THERMISTOR NTC 47KOHM 4100K 0603 - 590-ERT-J1VP473FM - Utmel Electronic Limited
Hong Kong, China
THERMISTOR NTC 47KOHM 4100K 0603
590-ERT-J1VP473FM
THERMISTOR NTC 47KOHM 4100K 0603 590-ERT-J1VP473FM
THERMISTOR NTC 47KOHM 4100K 0603

THERMISTOR NTC 47KOHM 4100K 0603

Supplier's Site
Thermistor, Ntc, 4150K, 47 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 80Y2794 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4150K, 47 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
80Y2794
Thermistor, Ntc, 4150K, 47 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 80Y2794
THERMISTOR, NTC, 4150K, 47 KOHM, SMD; Zero Power Resistance at 25°C:47kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):4150K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 4150K, 47 KOHM, SMD; Zero Power Resistance at 25°C:47kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):4150K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 590-ERT-J1VP473FM 80Y2794
Product Name THERMISTOR NTC 47KOHM 4100K 0603 Thermistor, Ntc, 4150K, 47 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
Temperature Range -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Discrete NTC - 11029001-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 5000 ohms
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details