Panasonic Thermistor, Ntc, Aec-Q200, 1K, 0603; Zero Power Resistance At 25°C Panasonic ERT-J1VK102HM

Description
THERMISTOR, NTC, AEC-Q200, 1K, 0603; Zero Power Resistance at 25°C:1kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3690K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, AEC-Q200, 1K, 0603; Zero Power Resistance at 25°C:1kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3690K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, Aec-Q200, 1K, 0603; Zero Power Resistance At 25°C Panasonic - 65AC5695 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, Aec-Q200, 1K, 0603; Zero Power Resistance At 25°C Panasonic
65AC5695
Thermistor, Ntc, Aec-Q200, 1K, 0603; Zero Power Resistance At 25°C Panasonic 65AC5695
THERMISTOR, NTC, AEC-Q200, 1K, 0603; Zero Power Resistance at 25°C:1kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3690K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, AEC-Q200, 1K, 0603; Zero Power Resistance at 25°C:1kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3690K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, Aec-Q200, 1K, 0603; Zero Power Resistance At 25°C Panasonic - 65AC5696 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, Aec-Q200, 1K, 0603; Zero Power Resistance At 25°C Panasonic
65AC5696
Thermistor, Ntc, Aec-Q200, 1K, 0603; Zero Power Resistance At 25°C Panasonic 65AC5696
THERMISTOR, NTC, AEC-Q200, 1K, 0603; Zero Power Resistance at 25°C:1kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3690K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, AEC-Q200, 1K, 0603; Zero Power Resistance at 25°C:1kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3690K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 65AC5695
Product Name Thermistor, Ntc, Aec-Q200, 1K, 0603; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1460119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details