Panasonic Thermistor, Ntc, Aec-Q200, 1K, 0603; Zero Power Resistance At 25°C Panasonic ERT-J1VK102GM

Description
THERMISTOR, NTC, AEC-Q200, 1K, 0603; Zero Power Resistance at 25°C:1kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3690K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, AEC-Q200, 1K, 0603; Zero Power Resistance at 25°C:1kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3690K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, Aec-Q200, 1K, 0603; Zero Power Resistance At 25°C Panasonic - 65AC5694 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, Aec-Q200, 1K, 0603; Zero Power Resistance At 25°C Panasonic
65AC5694
Thermistor, Ntc, Aec-Q200, 1K, 0603; Zero Power Resistance At 25°C Panasonic 65AC5694
THERMISTOR, NTC, AEC-Q200, 1K, 0603; Zero Power Resistance at 25°C:1kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3690K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, AEC-Q200, 1K, 0603; Zero Power Resistance at 25°C:1kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3690K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, Aec-Q200, 1K, 0603; Zero Power Resistance At 25°C Panasonic - 65AC5693 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, Aec-Q200, 1K, 0603; Zero Power Resistance At 25°C Panasonic
65AC5693
Thermistor, Ntc, Aec-Q200, 1K, 0603; Zero Power Resistance At 25°C Panasonic 65AC5693
THERMISTOR, NTC, AEC-Q200, 1K, 0603; Zero Power Resistance at 25°C:1kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3690K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, AEC-Q200, 1K, 0603; Zero Power Resistance at 25°C:1kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3690K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 65AC5694
Product Name Thermistor, Ntc, Aec-Q200, 1K, 0603; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details