Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VG103JA ERT-J1VG103JA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 118674-ERT-J1VG103JA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3375K B25/85: 3435K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 118674-ERT-J1VG103JA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3375K B25/85: 3435K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VG103JA - 118674-ERT-J1VG103JA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VG103JA
118674-ERT-J1VG103JA
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VG103JA 118674-ERT-J1VG103JA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 118674-ERT-J1VG103JA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3375K B25/85: 3435K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 118674-ERT-J1VG103JA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/50: 3375K
B25/85: 3435K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 118674-ERT-J1VG103JA
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VG103JA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Radar sensors - Radar sensors for IoT - 24GHz radar sensors for IoT - BGT24LTR11N16 - BGT24LTR11N16 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Input Voltage 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thin Film Based Thermopile Detector - 1SC - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJQLPGMQ1 - 917241-DRV5033AJQLPGMQ1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-92-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details