Panasonic Thermistor, Ntc, 10Kohm, 1%, Smd; Zero Power Resistance At 25°C Panasonic ERT-J1VG103FA

Description
THERMISTOR, NTC, 10KOHM, 1%, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3375K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 10KOHM, 1%, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3375K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 10Kohm, 1%, Smd; Zero Power Resistance At 25°C Panasonic - 55T6142 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, 1%, Smd; Zero Power Resistance At 25°C Panasonic
55T6142
Thermistor, Ntc, 10Kohm, 1%, Smd; Zero Power Resistance At 25°C Panasonic 55T6142
THERMISTOR, NTC, 10KOHM, 1%, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3375K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, 1%, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3375K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 10Kohm, 1%, Smd, Full Reel; Zero Power Resistance At 25°C Panasonic - 01X1613 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, 1%, Smd, Full Reel; Zero Power Resistance At 25°C Panasonic
01X1613
Thermistor, Ntc, 10Kohm, 1%, Smd, Full Reel; Zero Power Resistance At 25°C Panasonic 01X1613
THERMISTOR, NTC, 10KOHM, 1%, SMD, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3375K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, 1%, SMD, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3375K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
PANASONIC - ERTJ1VG103FA - THERMISTOR, NTC, 0603, 10K - 590-ERT-J1VG103FA - Utmel Electronic Limited
Hong Kong, China
PANASONIC - ERTJ1VG103FA - THERMISTOR, NTC, 0603, 10K
590-ERT-J1VG103FA
PANASONIC - ERTJ1VG103FA - THERMISTOR, NTC, 0603, 10K 590-ERT-J1VG103FA
PANASONIC - ERTJ1VG103FA - THERMISTOR, NTC, 0603, 10K

PANASONIC - ERTJ1VG103FA - THERMISTOR, NTC, 0603, 10K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 55T6142 590-ERT-J1VG103FA
Product Name Thermistor, Ntc, 10Kohm, 1%, Smd; Zero Power Resistance At 25°C Panasonic PANASONIC - ERTJ1VG103FA - THERMISTOR, NTC, 0603, 10K
Resistance (@25°C) 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1912285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details