Panasonic Thermistor, Ntc, 2750K, 68 Ohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J1VA680J

Description
THERMISTOR, NTC, 2750K, 68 OHM, SMD; Zero Power Resistance at 25°C:68ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 2750K, 68 OHM, SMD; Zero Power Resistance at 25°C:68ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 2750K, 68 Ohm, Smd; Zero Power Resistance At 25°C Panasonic - 60AK4302 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2750K, 68 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
60AK4302
Thermistor, Ntc, 2750K, 68 Ohm, Smd; Zero Power Resistance At 25°C Panasonic 60AK4302
THERMISTOR, NTC, 2750K, 68 OHM, SMD; Zero Power Resistance at 25°C:68ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 2750K, 68 OHM, SMD; Zero Power Resistance at 25°C:68ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 2750K, 68 Ohm, Smd; Zero Power Resistance At 25°C Panasonic - 52W1222 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2750K, 68 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
52W1222
Thermistor, Ntc, 2750K, 68 Ohm, Smd; Zero Power Resistance At 25°C Panasonic 52W1222
THERMISTOR, NTC, 2750K, 68 OHM, SMD; Zero Power Resistance at 25°C:68ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 2750K, 68 OHM, SMD; Zero Power Resistance at 25°C:68ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 60AK4302
Product Name Thermistor, Ntc, 2750K, 68 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1460111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7.5 sec, in air
Length 0.0984 inch (2.5 mm)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details