Panasonic Thermistor, Ntc, 2700K, 33 Ohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J1VA330J

Description
THERMISTOR, NTC, 2700K, 33 OHM, SMD; Zero Power Resistance at 25°C:33ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2700K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 2700K, 33 OHM, SMD; Zero Power Resistance at 25°C:33ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2700K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 2700K, 33 Ohm, Smd; Zero Power Resistance At 25°C Panasonic - 52W1216 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2700K, 33 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
52W1216
Thermistor, Ntc, 2700K, 33 Ohm, Smd; Zero Power Resistance At 25°C Panasonic 52W1216
THERMISTOR, NTC, 2700K, 33 OHM, SMD; Zero Power Resistance at 25°C:33ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2700K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 2700K, 33 OHM, SMD; Zero Power Resistance at 25°C:33ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2700K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 2700K, 33 Ohm, Smd; Zero Power Resistance At 25°C Panasonic - 60AK4300 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2700K, 33 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
60AK4300
Thermistor, Ntc, 2700K, 33 Ohm, Smd; Zero Power Resistance At 25°C Panasonic 60AK4300
THERMISTOR, NTC, 2700K, 33 OHM, SMD; Zero Power Resistance at 25°C:33ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2700K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 2700K, 33 OHM, SMD; Zero Power Resistance at 25°C:33ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2700K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 52W1216
Product Name Thermistor, Ntc, 2700K, 33 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2120370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
190 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000300-190 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details