Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VA101J ERT-J1VA101J

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112437-ERT-J1VA101J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 2800K B25/85: 2750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112437-ERT-J1VA101J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 2800K B25/85: 2750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VA101J - 112437-ERT-J1VA101J - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VA101J
112437-ERT-J1VA101J
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VA101J 112437-ERT-J1VA101J
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112437-ERT-J1VA101J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 2800K B25/85: 2750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 112437-ERT-J1VA101J
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 2800K
B25/85: 2750K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 112437-ERT-J1VA101J
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VA101J
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AD22151YR - 859416-AD22151YR - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-SOIC
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 4425-001D - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 12 to 20 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details