Panasonic Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J1VA101J

Description
THERMISTOR, NTC, 2750K, 100 OHM, SMD; Zero Power Resistance at 25°C:100ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 2750K, 100 OHM, SMD; Zero Power Resistance at 25°C:100ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic - 55T6141 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
55T6141
Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic 55T6141
THERMISTOR, NTC, 2750K, 100 OHM, SMD; Zero Power Resistance at 25°C:100ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 2750K, 100 OHM, SMD; Zero Power Resistance at 25°C:100ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic - 60AK4297 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
60AK4297
Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic 60AK4297
THERMISTOR, NTC, 2750K, 100 OHM, SMD; Zero Power Resistance at 25°C:100ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 2750K, 100 OHM, SMD; Zero Power Resistance at 25°C:100ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
THERMISTOR, NTC, 0603, 100R - 590-ERT-J1VA101J - Utmel Electronic Limited
Hong Kong, China
THERMISTOR, NTC, 0603, 100R
590-ERT-J1VA101J
THERMISTOR, NTC, 0603, 100R 590-ERT-J1VA101J
THERMISTOR, NTC, 0603, 100R

THERMISTOR, NTC, 0603, 100R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 55T6141 590-ERT-J1VA101J
Product Name Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic THERMISTOR, NTC, 0603, 100R
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details