Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EV474J ERT-J0EV474J

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102691-ERT-J0EV474J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4700K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102691-ERT-J0EV474J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4700K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EV474J - 102691-ERT-J0EV474J - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EV474J
102691-ERT-J0EV474J
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EV474J 102691-ERT-J0EV474J
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102691-ERT-J0EV474J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4700K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 102691-ERT-J0EV474J
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 470k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4700K
B25/85: 4750K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 66mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 102691-ERT-J0EV474J
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EV474J
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP215F1701XTMA1 - 778011-KP215F1701XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
3 suppliers
Two-Channel Silicon-Based Thermopile - ST60 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details