Panasonic Ntc Thermistor, 470K, 0402; Zero Power Resistance At 25°C Panasonic ERT-J0EV474G

Description
NTC THERMISTOR, 470K, 0402; Zero Power Resistance at 25°C:470kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 470K, 0402; Zero Power Resistance at 25°C:470kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 470K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3441 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 470K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3441
Ntc Thermistor, 470K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3441
NTC THERMISTOR, 470K, 0402; Zero Power Resistance at 25°C:470kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 470K, 0402; Zero Power Resistance at 25°C:470kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 470K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3442 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 470K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3442
Ntc Thermistor, 470K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3442
NTC THERMISTOR, 470K, 0402; Zero Power Resistance at 25°C:470kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 470K, 0402; Zero Power Resistance at 25°C:470kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3441
Product Name Ntc Thermistor, 470K, 0402; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details