Panasonic Ntc Thermistor, 470K, 0402; Zero Power Resistance At 25°C Panasonic ERT-J0EV474F

Description
NTC THERMISTOR, 470K, 0402; Zero Power Resistance at 25°C:470kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 470K, 0402; Zero Power Resistance at 25°C:470kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 470K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3439 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 470K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3439
Ntc Thermistor, 470K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3439
NTC THERMISTOR, 470K, 0402; Zero Power Resistance at 25°C:470kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 470K, 0402; Zero Power Resistance at 25°C:470kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 470K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3440 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 470K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3440
Ntc Thermistor, 470K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3440
NTC THERMISTOR, 470K, 0402; Zero Power Resistance at 25°C:470kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 470K, 0402; Zero Power Resistance at 25°C:470kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
MULTILAYER NTC CHIP THERMISTOR - 590-ERT-J0EV474F - Utmel Electronic Limited
Hong Kong, China
MULTILAYER NTC CHIP THERMISTOR
590-ERT-J0EV474F
MULTILAYER NTC CHIP THERMISTOR 590-ERT-J0EV474F
MULTILAYER NTC CHIP THERMISTOR

MULTILAYER NTC CHIP THERMISTOR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 94AC3439 590-ERT-J0EV474F
Product Name Ntc Thermistor, 470K, 0402; Zero Power Resistance At 25°C Panasonic MULTILAYER NTC CHIP THERMISTOR
Resistance (@25°C) 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - GA10K3A739LEVB - TE Connectivity
Specs
Temperature Range -55 to 115 C (-67 to 239 F)
View Details
2 suppliers
Thermistor ICs - 7062856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details