Panasonic Sensors, Transducers - Temperature Sensors - NTC Thermistors ERT-J0EV224J

Description
Win Source Part Number: 968289-ERT-J0EV224J Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: ERT-J Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 66 mW Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4700K B25/85: 4750K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: P11444TR,P11444TR-ND R,ERTJ0EV224J,P11444 CT,P11444DKR,P11444C T-NDR Base Product Number: ERT-J0
Request a Quote Datasheet
Description
Win Source Part Number: 968289-ERT-J0EV224J Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: ERT-J Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 66 mW Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4700K B25/85: 4750K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: P11444TR,P11444TR-ND R,ERTJ0EV224J,P11444 CT,P11444DKR,P11444C T-NDR Base Product Number: ERT-J0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 968289-ERT-J0EV224J - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
968289-ERT-J0EV224J
Sensors, Transducers - Temperature Sensors - NTC Thermistors 968289-ERT-J0EV224J
Win Source Part Number: 968289-ERT-J0EV224J Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: ERT-J Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 66 mW Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4700K B25/85: 4750K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: P11444TR,P11444TR-ND R,ERTJ0EV224J,P11444 CT,P11444DKR,P11444C T-NDR Base Product Number: ERT-J0

Win Source Part Number: 968289-ERT-J0EV224J
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: ERT-J
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 66 mW
Resistance in Ohms @ 25°C: 220k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4700K
B25/85: 4750K
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Panasonic Electronic Components
Other Names: P11444TR,P11444TR-NDR,ERTJ0EV224J,P11444CT,P11444DKR,P11444CT-NDR
Base Product Number: ERT-J0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 968289-ERT-J0EV224J
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347199-A1262ELHLT-X-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-5 Thin, TSOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Pressure Sensors, Transducers - SP300V2.1-E106-0 - 1169649-SP300V2.1-E106-0 - Win Source Electronics
Specs
Sensor Type Pressure
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For industry - S13131-736 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details