Panasonic Ntc Thermistor, 220K, 0402; Zero Power Resistance At 25°C Panasonic ERT-J0EV224G

Description
NTC THERMISTOR, 220K, 0402; Zero Power Resistance at 25°C:220kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 220K, 0402; Zero Power Resistance at 25°C:220kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 220K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3438 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 220K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3438
Ntc Thermistor, 220K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3438
NTC THERMISTOR, 220K, 0402; Zero Power Resistance at 25°C:220kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 220K, 0402; Zero Power Resistance at 25°C:220kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 220K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3437 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 220K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3437
Ntc Thermistor, 220K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3437
NTC THERMISTOR, 220K, 0402; Zero Power Resistance at 25°C:220kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 220K, 0402; Zero Power Resistance at 25°C:220kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3438
Product Name Ntc Thermistor, 220K, 0402; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11027568-00 - TE Connectivity
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
View Details