Panasonic Ntc Thermistor, 33K, 0402; Zero Power Resistance At 25°C Panasonic ERT-J0ET333J

Description
NTC THERMISTOR, 33K, 0402; Zero Power Resistance at 25°C:33kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4580K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 33K, 0402; Zero Power Resistance at 25°C:33kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4580K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 33K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3435 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 33K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3435
Ntc Thermistor, 33K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3435
NTC THERMISTOR, 33K, 0402; Zero Power Resistance at 25°C:33kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4580K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 33K, 0402; Zero Power Resistance at 25°C:33kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4580K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 33K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3436 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 33K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3436
Ntc Thermistor, 33K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3436
NTC THERMISTOR, 33K, 0402; Zero Power Resistance at 25°C:33kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4580K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 33K, 0402; Zero Power Resistance at 25°C:33kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4580K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3435
Product Name Ntc Thermistor, 33K, 0402; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
PTC Thermistors - KLC2021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistor ICs - 1670214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 12 sec, in air
View Details