Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0ET202J ERT-J0ET202J

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100768-ERT-J0ET202J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 2k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4500K B25/85: 4450K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100768-ERT-J0ET202J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 2k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4500K B25/85: 4450K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0ET202J - 100768-ERT-J0ET202J - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0ET202J
100768-ERT-J0ET202J
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0ET202J 100768-ERT-J0ET202J
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100768-ERT-J0ET202J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 2k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4500K B25/85: 4450K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 100768-ERT-J0ET202J
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 2k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4500K
B25/85: 4450K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 66mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 100768-ERT-J0ET202J
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0ET202J
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

RealProbeTemp - RPT0K1.625.2K.A.385-4.H - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting 4x Cu/Ag stranded wire, AWG 28/7, PFTE-insulated
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750A-SS8M-B - 862126-AT30TS750A-SS8M-B - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details