Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0ET152J ERT-J0ET152J

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 105930-ERT-J0ET152J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1.5k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4500K B25/85: 4450K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 105930-ERT-J0ET152J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1.5k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4500K B25/85: 4450K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0ET152J - 105930-ERT-J0ET152J - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0ET152J
105930-ERT-J0ET152J
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0ET152J 105930-ERT-J0ET152J
Manufacturer: Panasonic Electronic Components Win Source Part Number: 105930-ERT-J0ET152J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1.5k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4500K B25/85: 4450K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 105930-ERT-J0ET152J
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 1.5k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4500K
B25/85: 4450K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 66mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 105930-ERT-J0ET152J
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0ET152J
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C16091-11 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details