Panasonic Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic ERT-J0ES104G

Description
NTC THERMISTOR, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3429 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3429
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3429
NTC THERMISTOR, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3430 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3430
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3430
NTC THERMISTOR, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3429
Product Name Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 4962334P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details