Panasonic Sensors, Transducers - Temperature Sensors - NTC Thermistors ERT-J0ER104FM

Description
Win Source Part Number: 1057747-ERT-J0ER104F M Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, ERTJ Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 66 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4300K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NCP15XH103F03RC; ERT-J0EP473F; ERT-J0EV474J; ERT-J0EA220J; NCP15WF104F03RC; NCP15XH103J03RC; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: P19107DKR,ERTJ0ER104 FM,P19107TR,P19107CT Base Product Number: ERT-J0
Request a Quote Datasheet
Description
Win Source Part Number: 1057747-ERT-J0ER104F M Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, ERTJ Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 66 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4300K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NCP15XH103F03RC; ERT-J0EP473F; ERT-J0EV474J; ERT-J0EA220J; NCP15WF104F03RC; NCP15XH103J03RC; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: P19107DKR,ERTJ0ER104 FM,P19107TR,P19107CT Base Product Number: ERT-J0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1057747-ERT-J0ER104FM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1057747-ERT-J0ER104FM
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1057747-ERT-J0ER104FM
Win Source Part Number: 1057747-ERT-J0ER104F M Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, ERTJ Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 66 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4300K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NCP15XH103F03RC; ERT-J0EP473F; ERT-J0EV474J; ERT-J0EA220J; NCP15WF104F03RC; NCP15XH103J03RC; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: P19107DKR,ERTJ0ER104 FM,P19107TR,P19107CT Base Product Number: ERT-J0

Win Source Part Number: 1057747-ERT-J0ER104FM
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, ERTJ
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 66 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4250K
B25/85: 4300K
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): NCP15XH103F03RC; ERT-J0EP473F; ERT-J0EV474J; ERT-J0EA220J; NCP15WF104F03RC; NCP15XH103J03RC;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Panasonic Electronic Components
Other Names: P19107DKR,ERTJ0ER104FM,P19107TR,P19107CT
Base Product Number: ERT-J0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1057747-ERT-J0ER104FM
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Specs
Sensor Type Temperature
Input Voltage 1.68 to 3.6 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details