Panasonic Thermistor, Ntc, 4300K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J0ER103J

Description
THERMISTOR, NTC, 4300K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 4300K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 4300K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 60AK4294 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4300K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
60AK4294
Thermistor, Ntc, 4300K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 60AK4294
THERMISTOR, NTC, 4300K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 4300K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
THERMISTOR, NTC, 0402, 10K - 590-ERT-J0ER103J - Utmel Electronic Limited
Hong Kong, China
THERMISTOR, NTC, 0402, 10K
590-ERT-J0ER103J
THERMISTOR, NTC, 0402, 10K 590-ERT-J0ER103J
THERMISTOR, NTC, 0402, 10K

THERMISTOR, NTC, 0402, 10K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 60AK4294 590-ERT-J0ER103J
Product Name Thermistor, Ntc, 4300K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic THERMISTOR, NTC, 0402, 10K
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC Thermistors - GA100K6A1IA - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Thermistor ICs - 1857636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details