Panasonic Zero Power Resistance At 25°C Panasonic ERT-J0ER103J.

Description
Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4250K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4250K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Panasonic - 23AC4930 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Panasonic
23AC4930
Zero Power Resistance At 25°C Panasonic 23AC4930
Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4250K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4250K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 23AC4930
Product Name Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details