Panasonic Thermistor, Ntc, 4300K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J0ER103H

Description
THERMISTOR, NTC, 4300K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 4300K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 4300K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 60AK4293 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4300K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
60AK4293
Thermistor, Ntc, 4300K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 60AK4293
THERMISTOR, NTC, 4300K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 4300K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 60AK4293
Product Name Thermistor, Ntc, 4300K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details