Panasonic Sensors, Transducers - Temperature Sensors - NTC Thermistors ERT-J0ER103H

Description
Win Source Part Number: 1109363-ERT-J0ER103H Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: ERT-J Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 66 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4300K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ERTJ0ER103H; ERTJ0ER103H.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: P13702TR,P13702DKR,E RTJ0ER103H,P13702CT Base Product Number: ERT-J0
Request a Quote Datasheet
Description
Win Source Part Number: 1109363-ERT-J0ER103H Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: ERT-J Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 66 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4300K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ERTJ0ER103H; ERTJ0ER103H.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: P13702TR,P13702DKR,E RTJ0ER103H,P13702CT Base Product Number: ERT-J0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1109363-ERT-J0ER103H - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1109363-ERT-J0ER103H
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1109363-ERT-J0ER103H
Win Source Part Number: 1109363-ERT-J0ER103H Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: ERT-J Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 66 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4300K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ERTJ0ER103H; ERTJ0ER103H.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: P13702TR,P13702DKR,E RTJ0ER103H,P13702CT Base Product Number: ERT-J0

Win Source Part Number: 1109363-ERT-J0ER103H
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: ERT-J
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 66 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±3%
B Value Tolerance: ±2%
B25/50: 4250K
B25/85: 4300K
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ERTJ0ER103H; ERTJ0ER103H.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Panasonic Electronic Components
Other Names: P13702TR,P13702DKR,ERTJ0ER103H,P13702CT
Base Product Number: ERT-J0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1109363-ERT-J0ER103H
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers