Panasonic Ntc Thermistor, 68K, 0402; Zero Power Resistance At 25°C Panasonic ERT-J0EP683F

Description
NTC THERMISTOR, 68K, 0402; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Description
NTC THERMISTOR, 68K, 0402; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NTC Thermistor, 68K, 0402 from the ERT-J series by Panasonic features a zero power resistance of 68 kΩ at 25 °C. It is a surface mount device (SMD) with a compact case style of 0402 (1005 metric). The thermistor operates within a wide temperature range of -40 to 125 °C and has a beta value of 4100 K. It is designed for applications such as temperature compensation in mobile phones, personal computers, and battery packs. The product is RoHS compliant and environmentally friendly, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The NTC Thermistor, 68K, 0402 from the ERT-J series by Panasonic features a zero power resistance of 68 kΩ at 25 °C. It is a surface mount device (SMD) with a compact case style of 0402 (1005 metric). The thermistor operates within a wide temperature range of -40 to 125 °C and has a beta value of 4100 K. It is designed for applications such as temperature compensation in mobile phones, personal computers, and battery packs. The product is RoHS compliant and environmentally friendly, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 68K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3414 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 68K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3414
Ntc Thermistor, 68K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3414
NTC THERMISTOR, 68K, 0402; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 68K, 0402; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 68K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3413 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 68K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3413
Ntc Thermistor, 68K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3413
NTC THERMISTOR, 68K, 0402; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 68K, 0402; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3414
Product Name Ntc Thermistor, 68K, 0402; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 4962772P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Discrete NTC - 11026888-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -55 to 70 C (-67 to 158 F)
Length 2.99 inch (76 mm)
View Details