Panasonic Ntc Thermistor, 33K, 0402; Zero Power Resistance At 25°C Panasonic ERT-J0EP333F

Description
NTC THERMISTOR, 33K, 0402; Zero Power Resistance at 25°C:33kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Description
NTC THERMISTOR, 33K, 0402; Zero Power Resistance at 25°C:33kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NTC Thermistor, 33K, 0402 from Panasonic is a surface mount device (SMD) designed for temperature sensing and compensation applications. It features a zero power resistance of 33 kΩ at 25 °C and a beta value of 4100 K, indicating its sensitivity to temperature changes. The thermistor operates within a wide temperature range of -40 to 125 °C, making it suitable for various environments. It is RoHS compliant and environmentally friendly, ensuring it meets modern regulatory standards. This component is ideal for use in mobile phones, personal computers, battery packs, and liquid crystal displays, where precise temperature detection and compensation are required.

Datasheet Summary
Powered by GS/AI

The NTC Thermistor, 33K, 0402 from Panasonic is a surface mount device (SMD) designed for temperature sensing and compensation applications. It features a zero power resistance of 33 kΩ at 25 °C and a beta value of 4100 K, indicating its sensitivity to temperature changes. The thermistor operates within a wide temperature range of -40 to 125 °C, making it suitable for various environments. It is RoHS compliant and environmentally friendly, ensuring it meets modern regulatory standards. This component is ideal for use in mobile phones, personal computers, battery packs, and liquid crystal displays, where precise temperature detection and compensation are required.

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 33K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3406 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 33K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3406
Ntc Thermistor, 33K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3406
NTC THERMISTOR, 33K, 0402; Zero Power Resistance at 25°C:33kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 33K, 0402; Zero Power Resistance at 25°C:33kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 33K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3405 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 33K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3405
Ntc Thermistor, 33K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3405
NTC THERMISTOR, 33K, 0402; Zero Power Resistance at 25°C:33kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 33K, 0402; Zero Power Resistance at 25°C:33kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3406
Product Name Ntc Thermistor, 33K, 0402; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 223-091689-ND - DigiKey
Specs
Coating Glass
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details